KYOCERA AVX Components Corporation Ceramic Capacitors M39014/01-1231

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/01-1231-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/01-1231-ND
Ceramic Capacitors 478-M39014/01-1231-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,470Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J4266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J4266
Capacitor,ceramic,470Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J4266
Capacitor,Ceramic,47 0pF,200VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,470pF,200VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - M39014/01-1231 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/01-1231
Ceramic Capacitors M39014/01-1231
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/01-1231-ND 53J4266 M39014/01-1231
Product Name Ceramic Capacitors Capacitor,ceramic,470Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPS850KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers