AVX Corporation Ceramic Capacitors M39014/02-1237V

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/02-1237V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/02-1237V-ND
Ceramic Capacitors 478-M39014/02-1237V-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,270000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J5044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,270000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J5044
Capacitor,ceramic,270000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J5044
Capacitor,Ceramic,27 0000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,270000pF,50VDC,10-% Tol,10+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - M39014/02-1237V - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/02-1237V
Ceramic Capacitors M39014/02-1237V
CAP CER AXIAL

CAP CER AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-M39014/02-1237V-ND 53J5044 M39014/02-1237V
Product Name Ceramic Capacitors Capacitor,ceramic,270000Pf,50Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers