KYOCERA AVX Components Corporation Ceramic Capacitors M39014/01-1266

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-M39014/01-1266-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-M39014/01-1266-ND
Ceramic Capacitors 478-M39014/01-1266-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor,ceramic,220Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx - 53J4353 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
53J4353
Capacitor,ceramic,220Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx 53J4353
Capacitor,Ceramic,22 0pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Capacitor,Ceramic,220pF,200VDC,20-% Tol,20+% Tol,BX-TC Code RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-M39014/01-1266-ND 53J4353
Product Name Ceramic Capacitors Capacitor,ceramic,220Pf,200Vdc,20-% Tol,20+% Tol,bx-Tc Code Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details