SCHURTER Inc Power Entry Modules (PEM) 6220.533

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2216-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2216-ND
Power Entry Modules (PEM) 486-2216-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter - 32C5295 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
32C5295
Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter 32C5295
IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

IEC C14 INLET, 10A, 250VAC, QC, PANEL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2216-ND 32C5295
Product Name Power Entry Modules (PEM) Iec C14 Inlet, 10A, 250Vac, Qc, Panel; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data