TE Connectivity Quick Connects, Quick Disconnect Connectors 62221-1

Description
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A24734TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24734TR-ND
Quick Connects, Quick Disconnect Connectors A24734TR-ND
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A24734CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A24734CT-ND
Quick Connects, Quick Disconnect Connectors A24734CT-ND
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-62221-1
Electronic Connector 392-62221-1
Quick Disconnect Terminal Brass M/M 8.43mm Tin Over Copper T/R Product overview: 62221-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62221-1 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal Brass M/M 8.43mm Tin Over Copper T/R Product overview: 62221-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62221-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333460-62221-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333460-62221-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333460-62221-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333460-62221-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Features: 2 Tabs Termination: Stake Contact Finish: Tin Contact Material: Brass Gender: Male Standard Package: 10,000 Mounting: Through Hole Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 622211,62221-1-ND,A2 4734CT,-62221-1-SI,A 24734TR Base Product Number: 62221 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333460-62221-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Features: 2 Tabs
Termination: Stake
Contact Finish: Tin
Contact Material: Brass
Gender: Male
Standard Package: 10,000
Mounting: Through Hole
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 622211,62221-1-ND,A24734CT,-62221-1-SI,A24734TR
Base Product Number: 62221
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62221-1
Terminals 62221-1
Terminals 187 DUAL STAKE TAB

Terminals 187 DUAL STAKE TAB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24734TR-ND 392-62221-1 1333460-62221-1 62221-1
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data