TE Connectivity Quick Connects, Quick Disconnect Connectors 62276-1

Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27640TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27640TR-ND
Quick Connects, Quick Disconnect Connectors A27640TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27640CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27640CT-ND
Quick Connects, Quick Disconnect Connectors A27640CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 62276-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
62276-1
Quick Connects, Quick Disconnect Connectors 62276-1
CONN QC RCPT/TAB 14-18AWG 0.250

CONN QC RCPT/TAB 14-18AWG 0.250

Supplier's Site Datasheet
Female/male Piggyback, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity - 16H2324 - Newark, An Avnet Company
Chicago, IL, United States
Female/male Piggyback, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity
16H2324
Female/male Piggyback, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity 16H2324
FEMALE/MALE PIGGYBACK, 14-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

FEMALE/MALE PIGGYBACK, 14-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27640TR-ND 62276-1 16H2324
Product Name Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Female/male Piggyback, 14-18Awg, 6.35Mm; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details