SCHURTER Inc Power Entry Modules (PEM) 6220.5315

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2215-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2215-ND
Power Entry Modules (PEM) 486-2215-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
IEC Connectors - 5392146 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
5392146
IEC Connectors 5392146
Schurter 6220.5315 IEC Connector

Schurter 6220.5315 IEC Connector

Supplier's Site
IEC Connectors - 1737829 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737829
IEC Connectors 1737829
Schurter 6220.5315 IEC Connector

Schurter 6220.5315 IEC Connector

Supplier's Site
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 24B502 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
24B502
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 24B502
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2215-ND 5392146 24B502
Product Name Power Entry Modules (PEM) IEC Connectors Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-in Snap-In
Unlock Full Specs
to access all available technical data