TE Connectivity Quick Connects, Quick Disconnect Connectors 62253-1

Description
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27633TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27633TR-ND
Quick Connects, Quick Disconnect Connectors A27633TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27633CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27633CT-ND
Quick Connects, Quick Disconnect Connectors A27633CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Swedesboro, NJ, United States
Terminals
62253-1
Terminals 62253-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
CONN QC RCPT/TAB 10-14AWG 0.250 - 792-62253-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT/TAB 10-14AWG 0.250
792-62253-1
CONN QC RCPT/TAB 10-14AWG 0.250 792-62253-1
CONN QC RCPT/TAB 10-14AWG 0.250

CONN QC RCPT/TAB 10-14AWG 0.250

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62253-1
Terminals 62253-1
Terminals 250 PB FAST RCPT Reel of 2000

Terminals 250 PB FAST RCPT Reel of 2000

Buy Now Datasheet
Female/male Piggyback, 10-14Awg, 6.35Mm; Product Range Amp - Te Connectivity - 16H2323 - Newark, An Avnet Company
Chicago, IL, United States
Female/male Piggyback, 10-14Awg, 6.35Mm; Product Range Amp - Te Connectivity
16H2323
Female/male Piggyback, 10-14Awg, 6.35Mm; Product Range Amp - Te Connectivity 16H2323
FEMALE/MALE PIGGYBACK, 10-14AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

FEMALE/MALE PIGGYBACK, 10-14AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female & Male Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site
250 Faston Rec 14-10 Br Rohs Compliant Amp - Te Connectivity - 36AC6961 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Rec 14-10 Br Rohs Compliant Amp - Te Connectivity
36AC6961
250 Faston Rec 14-10 Br Rohs Compliant Amp - Te Connectivity 36AC6961
250 FASTON REC 14-10 BR ROHS COMPLIANT: YES

250 FASTON REC 14-10 BR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27633TR-ND 62253-1 792-62253-1 62253-1 16H2323 36AC6961
Product Name Quick Connects, Quick Disconnect Connectors Terminals CONN QC RCPT/TAB 10-14AWG 0.250 Terminals Female/male Piggyback, 10-14Awg, 6.35Mm; Product Range Amp - Te Connectivity 250 Faston Rec 14-10 Br Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details