TE Connectivity Quick Connects, Quick Disconnect Connectors 62228-1

Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27738-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27738-ND
Quick Connects, Quick Disconnect Connectors A27738-ND
"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity - 94B3103 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity
94B3103
Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity 94B3103
PIGGYBACK DISCONNECT, 0.187IN, CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 0.187IN, CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
187 Pb Fast Rcpt & Tab Tpbr Rohs Compliant Amp - Te Connectivity - 53M5608 - Newark, An Avnet Company
Chicago, IL, United States
187 Pb Fast Rcpt & Tab Tpbr Rohs Compliant Amp - Te Connectivity
53M5608
187 Pb Fast Rcpt & Tab Tpbr Rohs Compliant Amp - Te Connectivity 53M5608
187 PB FAST RCPT & TAB TPBR ROHS COMPLIANT: YES

187 PB FAST RCPT & TAB TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62228-1
Terminals 62228-1
Terminals RECEPT/TAB COMBO

Terminals RECEPT/TAB COMBO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27738-ND 94B3103 53M5608 62228-1
Product Name Quick Connects, Quick Disconnect Connectors Piggyback Disconnect, 0.187In, Crimp; Product Range Amp - Te Connectivity 187 Pb Fast Rcpt & Tab Tpbr Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data