"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
TERMINAL, MALE DISCONNECT, 3.3MM, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:3.3mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A27871-ND | 62261-1 | 92B1992 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Male Disconnect, 3.3Mm, Screw; Tab Size - Metric Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |