Amphenol Sine Systems Circular Connector Assemblies C09131H0072025U

Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet
Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-C09131H0072025U-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-C09131H0072025U-ND
Circular Connector Assemblies 889-C09131H0072025U-ND
MALE CABLE CONNECTOR, QUICKLOCK,

MALE CABLE CONNECTOR, QUICKLOCK,

Buy Now Datasheet
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5948
Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5948
CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-C09131H0072025U-ND 47AK5948
Product Name Circular Connector Assemblies Circular Conn, Plug, 7Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Standard Circular Connectors - 1-1589061-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details