4 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
CIRCULAR CONNECTOR, PLUG, 4POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | C09111H0040002-ND | 46AC8742 |
| Product Name | Circular Connector Housings | Circular Connector, Plug, 4Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |