Amphenol Sine Systems Circular Connector Assemblies C091 31H012 201 2

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - C09131H0122012-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
C09131H0122012-ND
Circular Connector Assemblies C09131H0122012-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel - 32T1108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel
32T1108
Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel 32T1108
CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS, SOLDER; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C09131H0122012-ND 32T1108
Product Name Circular Connector Assemblies Circular Conn, Plug, 12Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details