FEMALE PANEL CONNECTOR 7 POLE
Amphenol Industrial C091 31G007 100 2
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Rear mounting female metal receptacle with O-ring seal and ring nut mount (hex nut available upon request). Complete EMI shielding in the fully mated and locked position (EMI security). Contacts included. RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C091 31G007 100 2 | 6904046 | 361-1309-ND | 32T1079 |
| Product Name | Connectors Circular, Industrial, DIN Style | DIN Connectors | Circular Connector Assemblies | Rear Mounting Female Metal Receptacle With O-Ring Seal And Ring Nut Mount (Hex Nut Available Upon Request). Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Contacts In... |
| Connector Type | Circular / Cylindrical Connectors | DIN Connector | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | |||
| Geometry | Straight; Straight | |||
| Termination | Solder |