Amphenol Sine Systems Connectors, Interconnects - Circular Connectors C09131G0031002U

Description
Win Source Part Number: 1050560-C09131G00310 02U Category: Connectors, Interconnects>Circul ar Connectors Series: C091D Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 60V Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Orientation: Keyed Standard Package: 100 Shell Size - Insert: M16-3 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 100°C Shell Material: Die Cast Shell Finish: Nickel Alternative Parts (Cross-Reference): T 3263 100; T 3261 001; C091 31W003 100 2; MS3102R14S-7S; MS3102R16-10P; 97-3102A-14S-1PC091 31G003 100 2; C091 31G003 100 2 U; C091 31G003 100 2U; C091-31G003-100-2; C091-31G003-100-2.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: Amphenol Tuchel Industrial Other Names: C091-31G003-100-2,C0 9131G0031002,C091 31G003 100 2 U,C091 31G003 100 2,361-1304 Base Product Number: C09131G003 Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1050560-C09131G00310 02U Category: Connectors, Interconnects>Circul ar Connectors Series: C091D Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 60V Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Orientation: Keyed Standard Package: 100 Shell Size - Insert: M16-3 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 100°C Shell Material: Die Cast Shell Finish: Nickel Alternative Parts (Cross-Reference): T 3263 100; T 3261 001; C091 31W003 100 2; MS3102R14S-7S; MS3102R16-10P; 97-3102A-14S-1PC091 31G003 100 2; C091 31G003 100 2 U; C091 31G003 100 2U; C091-31G003-100-2; C091-31G003-100-2.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: Amphenol Tuchel Industrial Other Names: C091-31G003-100-2,C0 9131G0031002,C091 31G003 100 2 U,C091 31G003 100 2,361-1304 Base Product Number: C09131G003 Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1050560-C09131G0031002U - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1050560-C09131G0031002U
Connectors, Interconnects - Circular Connectors 1050560-C09131G0031002U
Win Source Part Number: 1050560-C09131G00310 02U Category: Connectors, Interconnects>Circul ar Connectors Series: C091D Number of Positions: 3 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Voltage Rating: 60V Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Orientation: Keyed Standard Package: 100 Shell Size - Insert: M16-3 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 100°C Shell Material: Die Cast Shell Finish: Nickel Alternative Parts (Cross-Reference): T 3263 100; T 3261 001; C091 31W003 100 2; MS3102R14S-7S; MS3102R16-10P; 97-3102A-14S-1PC091 31G003 100 2; C091 31G003 100 2 U; C091 31G003 100 2U; C091-31G003-100-2; C091-31G003-100-2.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8536.69.4020 Mfr: Amphenol Tuchel Industrial Other Names: C091-31G003-100-2,C0 9131G0031002,C091 31G003 100 2 U,C091 31G003 100 2,361-1304 Base Product Number: C09131G003 Primary Material: Metal

Win Source Part Number: 1050560-C09131G0031002U
Category: Connectors, Interconnects>Circular Connectors
Series: C091D
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 60V
Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Orientation: Keyed
Standard Package: 100
Shell Size - Insert: M16-3
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
Alternative Parts (Cross-Reference): T 3263 100; T 3261 001; C091 31W003 100 2; MS3102R14S-7S; MS3102R16-10P; 97-3102A-14S-1PC091 31G003 100 2; C091 31G003 100 2 U; C091 31G003 100 2U; C091-31G003-100-2; C091-31G003-100-2.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
HTSUS: 8536.69.4020
Mfr: Amphenol Tuchel Industrial
Other Names: C091-31G003-100-2,C09131G0031002,C091 31G003 100 2 U,C091 31G003 100 2,361-1304
Base Product Number: C09131G003
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - 361-1304-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
361-1304-ND
Circular Connector Assemblies 361-1304-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-C09131G0031002U
Electronic Connector 436-C09131G0031002U
CONN RCPT FMALE 3P SOLDER CUP Product overview: C09131G0031002U from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C09131G0031002U can be used for catalog matching and distributor lookup.

CONN RCPT FMALE 3P SOLDER CUP Product overview: C09131G0031002U from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C09131G0031002U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1050560-C09131G0031002U 361-1304-ND 436-C09131G0031002U
Product Name Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Electronic Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products