Amphenol Sine Systems Circular Connector Assemblies C09131H0061005U

Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet
Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-C09131H0061005U-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-C09131H0061005U-ND
Circular Connector Assemblies 889-C09131H0061005U-ND
MALE CABLE CONNECTOR, QUICKLOCK,

MALE CABLE CONNECTOR, QUICKLOCK,

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5947
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5947
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-C09131H0061005U-ND C09131H0061005U 47AK5947
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details