Connector
CONN RCPT FMALE 3P SOLDER CUP Product overview: C09131N0031002U from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C09131N0031002U can be used for catalog matching and distributor lookup.
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Win Source Part Number: 1315509-C09131N00310
Category: Connectors, Interconnects>Circul
Series: C091D
Number of Positions: 3
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 60V
Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Orientation: Keyed
Shell Size - Insert: M16-3
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
HTSUS: 8536.69.4020
Mfr: Amphenol Tuchel Industrial
Base Product Number: C09131N003
Primary Material: Metal
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C09131N0031002U | 436-C09131N0031002U | 361-1132-ND | 1315509-C09131N0031002U |
| Product Name | Electronic Connector | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors | |
| Termination | Solder Cup | Solder Cup |