Amphenol Sine Systems Circular Connector Housings C09111G0040095U

Description
FEMALE RECEPTACLE, QUICKLOCK, SI
Request a Quote Datasheet
Description
FEMALE RECEPTACLE, QUICKLOCK, SI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-C09111G0040095U-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-C09111G0040095U-ND
Circular Connector Housings 889-C09111G0040095U-ND
FEMALE RECEPTACLE, QUICKLOCK, SI

FEMALE RECEPTACLE, QUICKLOCK, SI

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5944 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5944
Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5944
CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-C09111G0040095U-ND 47AK5944
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details