Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C091 31D008 101 2

Description
C091D
Request a Quote Datasheet
Description
C091D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C091 31D008 101 2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C091 31D008 101 2
Connectors Circular, Industrial, DIN Style C091 31D008 101 2
C091D

C091D

Buy Now
Singapore, Singapore
Electronic Connector
436-C091 31D008 101 2
Electronic Connector 436-C091 31D008 101 2
Conn Circular SKT 8 POS Solder ST Cable Mount 8 Terminal 1 Port Product overview: C091 31D008 101 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D008 101 2 can be used for catalog matching and distributor lookup.

Conn Circular SKT 8 POS Solder ST Cable Mount 8 Terminal 1 Port Product overview: C091 31D008 101 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D008 101 2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - C09131D0081012-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
C09131D0081012-ND
Circular Connector Assemblies C09131D0081012-ND
8 Position Circular Connector Plug, Female Sockets Solder Cup

8 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel - 34B7569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
34B7569
Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel 34B7569
CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 8 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31D008 101 2 436-C091 31D008 101 2 C09131D0081012-ND 34B7569
Product Name Connectors Circular, Industrial, DIN Style Electronic Connector Circular Connector Assemblies Circular Connector Receptacle 8 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details