Amphenol Sine Systems Circular Connector Housings C091 11N004 000 2

Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2206-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2206-ND
Circular Connector Housings 889-2206-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
M16 4 Pos Skt Connector Cont Sz 15mm

M16 4 Pos Skt Connector Cont Sz 15mm

Buy Now
Circular Connector, Rcpt, 4Pos, Panel; Product Range Amphenol Sine/tuchel - 46AC8747 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 4Pos, Panel; Product Range Amphenol Sine/tuchel
46AC8747
Circular Connector, Rcpt, 4Pos, Panel; Product Range Amphenol Sine/tuchel 46AC8747
CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded;RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 4POS, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2206-ND C091 11N004 000 2 46AC8747
Product Name Circular Connector Housings Circular Connector, Rcpt, 4Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details