Amphenol Sine Systems Electronic Connector C091 31W004 100 2

Description
CONN RCPT MALE 4POS SILVER SLDR Product overview: C091 31W004 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31W004 100 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT MALE 4POS SILVER SLDR Product overview: C091 31W004 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31W004 100 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-C091 31W004 100 2
Electronic Connector 436-C091 31W004 100 2
CONN RCPT MALE 4POS SILVER SLDR Product overview: C091 31W004 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31W004 100 2 can be used for catalog matching and distributor lookup.

CONN RCPT MALE 4POS SILVER SLDR Product overview: C091 31W004 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31W004 100 2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - C091 31W004 100 2 - 1021673-C091 31W004 100 2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C091 31W004 100 2
1021673-C091 31W004 100 2
Circular Connectors - C091 31W004 100 2 1021673-C091 31W004 100 2
Manufacturer: Amphenol Sine Systems Corp Win Source Part Number: 1021673-C091 31W004 100 2 Packaging: Bulk Number of Positions: 4 Features: Shielded Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 300V Current Rating: 5A Ingress Protection: IP65/67 - Dust Tight, Water Resistant, Waterproof Orientation: Keyed Mounting: Panel Mount Shell Size - Insert: DIN (210 Degree) Shell Material, Finish: Die Cast, Nickel Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Sine Systems Corp
Win Source Part Number: 1021673-C091 31W004 100 2
Packaging: Bulk
Number of Positions: 4
Features: Shielded
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 300V
Current Rating: 5A
Ingress Protection: IP65/67 - Dust Tight, Water Resistant, Waterproof
Orientation: Keyed
Mounting: Panel Mount
Shell Size - Insert: DIN (210 Degree)
Shell Material, Finish: Die Cast, Nickel Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circular Connector Assemblies - 361-1314-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
361-1314-ND
Circular Connector Assemblies 361-1314-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-C091 31W004 100 2 1021673-C091 31W004 100 2 361-1314-ND
Product Name Electronic Connector Circular Connectors - C091 31W004 100 2 Circular Connector Assemblies
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details