Amphenol Sine Systems Circular Connector Housings C09111H0080025U

Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet
Description
MALE CABLE CONNECTOR, QUICKLOCK,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-C09111H0080025U-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-C09111H0080025U-ND
Circular Connector Housings 889-C09111H0080025U-ND
MALE CABLE CONNECTOR, QUICKLOCK,

MALE CABLE CONNECTOR, QUICKLOCK,

Buy Now Datasheet
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5946
Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5946
CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 889-C09111H0080025U-ND 47AK5946
Product Name Circular Connector Housings Circular Conn, Plug, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190007(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details