Amphenol Sine Systems Circular Connector Assemblies C091 31H008 101 2

Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - C09131H0081012-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
C09131H0081012-ND
Circular Connector Assemblies C09131H0081012-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel - 34B7599 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel
34B7599
Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel 34B7599
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Din Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 58M4439 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel
58M4439
Din Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel 58M4439
DIN Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C09131H0081012-ND 34B7599 58M4439
Product Name Circular Connector Assemblies Circular Connector, Plug, 8 Position, Cable; Product Range Amphenol Sine/tuchel Din Audio / Video Connector, Plug, 8, Cable Mount, Silver Plated Contacts Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Audio / Video; DIN Connector
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers