Amphenol Sine Systems Circular Connector Assemblies C091 31S008 100 2

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - C09131S0081002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
C09131S0081002-ND
Circular Connector Assemblies C09131S0081002-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel - 32T1153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
32T1153
Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel 32T1153
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C09131S0081002-ND 32T1153
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details