Amphenol Sine Systems Circular Connector Assemblies C091 31H006 101 2

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - C09131H0061012-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
C09131H0061012-ND
Circular Connector Assemblies C09131H0061012-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel - 32T1097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
32T1097
Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel 32T1097
CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, SOLDER; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C09131H0061012-ND 32T1097
Product Name Circular Connector Assemblies Circular Conn, Plug, 6Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products