Amphenol Sine Systems Circular Connector Assemblies C091 31H004 200 2

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-C09131H0042002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-C09131H0042002-ND
Circular Connector Assemblies 889-C09131H0042002-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connectors - C091 31H004 200 2 - 1061461-C091 31H004 200 2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C091 31H004 200 2
1061461-C091 31H004 200 2
Circular Connectors - C091 31H004 200 2 1061461-C091 31H004 200 2
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061461-C091 31H004 200 2 Categories: Circular Connectors Alternative Parts (Cross-Reference): C091 31H004 200 2C091 31H004 200 2 U; C091 31H004 200 2U; C091-31H004-200-2; C09131H0042002U; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061461-C091 31H004 200 2
Categories: Circular Connectors
Alternative Parts (Cross-Reference): C091 31H004 200 2C091 31H004 200 2 U; C091 31H004 200 2U; C091-31H004-200-2; C09131H0042002U;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co... - 75AH8938 - Newark, An Avnet Company
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co...
75AH8938
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co... 75AH8938
Male cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order to RoHS Compliant: Yes

Male cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts included. NOTE: in order to RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-C09131H0042002-ND 1061461-C091 31H004 200 2 75AH8938
Product Name Circular Connector Assemblies Circular Connectors - C091 31H004 200 2 Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co...
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers