Amphenol Sine Systems Electronic Connector C091 11H007 000 2

Description
Conn Circular M 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Product overview: C091 11H007 000 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11H007 000 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular M 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Product overview: C091 11H007 000 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11H007 000 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-C091 11H007 000 2
Electronic Connector 436-C091 11H007 000 2
Conn Circular M 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Product overview: C091 11H007 000 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11H007 000 2 can be used for catalog matching and distributor lookup.

Conn Circular M 7 POS Crimp ST Cable Mount 7 Terminal 1 Port Product overview: C091 11H007 000 2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11H007 000 2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 889-2204-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2204-ND
Circular Connector Housings 889-2204-ND
7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

7 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 981825-C091 11H007 000 2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
981825-C091 11H007 000 2
Connectors, Interconnects - Circular Connectors - Housings 981825-C091 11H007 000 2
Win Source Part Number: 981825-C091 11H007 000 2 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: C091D Type: For Male Pins Number of Positions: 7 Features: Backshell, Cable Clamp, Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 1.5mm Note: Contacts Not Included Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Silver Standard Package: 100 Shell Size - Insert: M16-7 Includes: 10 pcs - 1 Connector, 1 Backshell, 2 pc Cable Clamp, 1 Cable Nut, 1 Gasket, 2 Screws, 2 Washers Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 100°C Shell Material: Die Cast Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Tuchel Industrial Other Names: C09111H0070002U,C091 11H007 000 2-ND,C09111H0070002, 889-2204,C091 11H007 000 2U Base Product Number: C091 11H007

Win Source Part Number: 981825-C091 11H007 000 2
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: C091D
Type: For Male Pins
Number of Positions: 7
Features: Backshell, Cable Clamp, Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 1.5mm
Note: Contacts Not Included
Ingress Protection: IP65/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Silver
Standard Package: 100
Shell Size - Insert: M16-7
Includes: 10 pcs - 1 Connector, 1 Backshell, 2 pc Cable Clamp, 1 Cable Nut, 1 Gasket, 2 Screws, 2 Washers
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Tuchel Industrial
Other Names: C09111H0070002U,C091 11H007 000 2-ND,C09111H0070002,889-2204,C091 11H007 000 2U
Base Product Number: C091 11H007

Buy Now Datasheet
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co... - 32T0969 - Newark, An Avnet Company
Chicago, IL, United States
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co...
32T0969
Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co... 32T0969
Male cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. RoHS Compliant: Yes

Male cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-C091 11H007 000 2 889-2204-ND 981825-C091 11H007 000 2 32T0969
Product Name Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Male Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. Co...
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50016-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details