Amphenol Sine Systems Circular Connector Housings C091 11T012 000 2

Description
M16 12 Pos Skt Connector Cont Sz 10mm
Request a Quote Datasheet
Description
M16 12 Pos Skt Connector Cont Sz 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M16 12 Pos Skt Connector Cont Sz 10mm

M16 12 Pos Skt Connector Cont Sz 10mm

Buy Now
Circular Connector Housings - 889-C09111T0120002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-C09111T0120002-ND
Circular Connector Housings 889-C09111T0120002-ND
12 Position Circular Connector Receptacle Housing Panel Mount

12 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 999432-C091 11T012 000 2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
999432-C091 11T012 000 2
Connectors, Interconnects - Circular Connectors - Housings 999432-C091 11T012 000 2
Win Source Part Number: 999432-C091 11T012 000 2 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: C091 Type: For Female Sockets Number of Positions: 12 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 1.0mm Note: Contacts Not Included Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Silver Standard Package: 100 Mounting Feature: Flange Shell Size - Insert: M16-12 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -40°C ~ 100°C Shell Material: Zinc Die Cast Shell Finish: Nickel Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Sine Systems Corp Other Names: 889-C09111T0120002 Base Product Number: C091 11T012

Win Source Part Number: 999432-C091 11T012 000 2
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: C091
Type: For Female Sockets
Number of Positions: 12
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 1.0mm
Note: Contacts Not Included
Ingress Protection: IP65/IP67 - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Silver
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: M16-12
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 100°C
Shell Material: Zinc Die Cast
Shell Finish: Nickel
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: 889-C09111T0120002
Base Product Number: C091 11T012

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-C091 11T012 000 2
Electronic Connector 436-C091 11T012 000 2
Circular DIN Connectors FLNGE MT F RPTCL 12C ORING SEAL &RING NU Product overview: C091 11T012 000 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11T012 000 2 can be used for catalog matching and distributor lookup.

Circular DIN Connectors FLNGE MT F RPTCL 12C ORING SEAL &RING NU Product overview: C091 11T012 000 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 11T012 000 2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flange Mount Female Metal Receptacle With O-Ring Seal And Ring Nut (Hex Nut Available Upon Request). Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Contacts Included.... - 02AH1459 - Newark, An Avnet Company
Chicago, IL, United States
Flange Mount Female Metal Receptacle With O-Ring Seal And Ring Nut (Hex Nut Available Upon Request). Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Contacts Included....
02AH1459
Flange Mount Female Metal Receptacle With O-Ring Seal And Ring Nut (Hex Nut Available Upon Request). Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Contacts Included.... 02AH1459
Flange mount female metal receptacle with O-ring seal and ring nut (hex nut available upon request). Complete EMI shielding in the fully mated and locked position (EMI security). Contacts included. RoHS Compliant: Yes

Flange mount female metal receptacle with O-ring seal and ring nut (hex nut available upon request). Complete EMI shielding in the fully mated and locked position (EMI security). Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 11T012 000 2 889-C09111T0120002-ND 999432-C091 11T012 000 2 436-C091 11T012 000 2 02AH1459
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Electronic Connector Flange Mount Female Metal Receptacle With O-Ring Seal And Ring Nut (Hex Nut Available Upon Request). Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Contacts Included....
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data