Amphenol Sine Systems Circular Connector Housings C091 11D008 001 2

Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet
Description
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - C09111D0080012-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
C09111D0080012-ND
Circular Connector Housings C09111D0080012-ND
8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut

Buy Now Datasheet
8 Pole Female Plug Clamp Crimp 68mm

8 Pole Female Plug Clamp Crimp 68mm

Buy Now
Circular Connector, Skt, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 46AC8738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Skt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
46AC8738
Circular Connector, Skt, 8Pos, Cable; Product Range Amphenol Sine/tuchel 46AC8738
CIRCULAR CONNECTOR, SKT, 8POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR CONNECTOR, SKT, 8POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C09111D0080012-ND C091 11D008 001 2 46AC8738
Product Name Circular Connector Housings Circular Connector, Skt, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Circular Connector Adapters - KMD - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details