Amphenol Industrial ACJS-MVD985-3
Amphenol Industrial ACJS-MVD985-3
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone, 6.35mm (0.250"", 1/4"") - Headphone Phone Jack, Dual Stereo (3 Conductor, TRS) Connector Press-Fit, Solder"
DUAL 3.5mm/1/4" TRS VERT PCB SCHEM 3 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2617759 | 889-ACJS-MVD985-3-ND | 02AH0684 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | Dual 3.5Mm/1/4" Trs Vert Pcb Schem 3 Rohs Compliant Amphenol Sine/tuchel |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder | ||
| Category | Audio / Video |