Amphenol Corporation Electronic Connector ACJD-GRN

Description
RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-GRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-GRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-ACJD-GRN
Electronic Connector 377-ACJD-GRN
RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-GRN can be used for catalog matching and distributor lookup.

RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-GRN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel ACJD-GRN - PEI-Genesis
Philadelphia, PA, United States
AUD RCA FEMALE PANEL GREEN

AUD RCA FEMALE PANEL GREEN

Buy Now
Audio Connectors - 889-1806-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1806-ND
Audio Connectors 889-1806-ND
Phone Jack Mono Connector Solder Cup, Solder

Phone Jack Mono Connector Solder Cup, Solder

Buy Now Datasheet
Rca Connector, Jack, 2Pos, Green; No. Of Contacts Amphenol - 23AC1097 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 2Pos, Green; No. Of Contacts Amphenol
23AC1097
Rca Connector, Jack, 2Pos, Green; No. Of Contacts Amphenol 23AC1097
RCA CONNECTOR, JACK, 2POS, GREEN; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Green; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

RCA CONNECTOR, JACK, 2POS, GREEN; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Green; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-ACJD-GRN Amphenol Tuchel ACJD-GRN 889-1806-ND 23AC1097
Product Name Electronic Connector Audio Connectors Rca Connector, Jack, 2Pos, Green; No. Of Contacts Amphenol
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details