Phone Jack Mono Connector Solder Cup, Solder
AUD RCA FEMALE PANEL BLUE
RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-BLU from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-BLU can be used for catalog matching and distributor lookup.
RCA CONNECTOR, JACK, 2POS, BLUE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Blue; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes
| DigiKey | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-1805-ND | Amphenol Tuchel ACJD-BLU | 377-ACJD-BLU | 23AC1096 |
| Product Name | Audio Connectors | Electronic Connector | Rca Connector, Jack, 2Pos, Blue; No. Of Contacts Amphenol | |
| Connector Type | Audio / Video; Phone Jack / Plug |