Amphenol Corporation Electronic Connector ACJR-GRN

Description
RCA Jack, Diecast shell, Gold plated contacts Coloured shell Product overview: ACJR-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJR-GRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RCA Jack, Diecast shell, Gold plated contacts Coloured shell Product overview: ACJR-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJR-GRN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-ACJR-GRN
Electronic Connector 377-ACJR-GRN
RCA Jack, Diecast shell, Gold plated contacts Coloured shell Product overview: ACJR-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJR-GRN can be used for catalog matching and distributor lookup.

RCA Jack, Diecast shell, Gold plated contacts Coloured shell Product overview: ACJR-GRN from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJR-GRN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel ACJR-GRN - PEI-Genesis
Philadelphia, PA, United States
AUD RCA FEMALE CABLE GREEN

AUD RCA FEMALE CABLE GREEN

Buy Now
Audio Connectors - 889-1812-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1812-ND
Audio Connectors 889-1812-ND
Phone Jack Mono Connector Solder Cup, Solder

Phone Jack Mono Connector Solder Cup, Solder

Buy Now Datasheet
Rca Connector, Jack, 2Pos, 13.8Mm, Green; No. Of Contacts Amphenol - 23AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 2Pos, 13.8Mm, Green; No. Of Contacts Amphenol
23AC1103
Rca Connector, Jack, 2Pos, 13.8Mm, Green; No. Of Contacts Amphenol 23AC1103
RCA CONNECTOR, JACK, 2POS, 13.8MM, GREEN; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Green; External Diameter:13.8mm; Product Range:AC Series RoHS Compliant: Yes

RCA CONNECTOR, JACK, 2POS, 13.8MM, GREEN; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Green; External Diameter:13.8mm; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-ACJR-GRN Amphenol Tuchel ACJR-GRN 889-1812-ND 23AC1103
Product Name Electronic Connector Audio Connectors Rca Connector, Jack, 2Pos, 13.8Mm, Green; No. Of Contacts Amphenol
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1765777 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details