The Phone Connector, Mono, Jack, 2Pos, Panel (part number 65AH3632) is designed for use in various electronic applications. It features a 3.5mm jack with a horizontal PCB mount and a plastic housing, ensuring durability and reliability. The connector is RoHS compliant, adhering to environmental regulations. It supports a maximum wire gauge of AWG 16 for stranded wire and has a current carrying capacity of up to 10A, depending on the mating connector and cable used. The operating temperature range is from -25°C to +75°C (-13°F to +167°F), making it suitable for a variety of environments. The connector is designed for easy installation with snap-fit PCB mounting and is supplied without mounting hardware.
1/4 PHONE MONO HORIZ SOLDER Product overview: ACJM-IHS from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJM-IHS can be used for catalog matching and distributor lookup.
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
Amphenol Industrial ACJM-IHS Jack
Amphenol Industrial ACJM-IHS Jack
PHONE CONNECTOR, MONO, JACK, 2POS, PANEL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 377-ACJM-IHS | 889-ACJM-IHS-ND | 2617618 | 65AH3632 |
| Product Name | Electronic Connector | Audio Connectors | Jack Plugs & Sockets | Phone Connector, Mono, Jack, 2Pos, Panel Rohs Compliant Amphenol Sine/tuchel |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Solder | Solder | ||
| Voltage Rating | 34 volts | 34 volts |