Amphenol Sine Systems Jack Plugs & Sockets ACJS-MV-3

Description
Amphenol Industrial ACJS-MV-3
Request a Quote Datasheet
Description
Amphenol Industrial ACJS-MV-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 2617747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617747
Jack Plugs & Sockets 2617747
Amphenol Industrial ACJS-MV-3

Amphenol Industrial ACJS-MV-3

Supplier's Site
Jack Plugs & Sockets - 2617746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617746
Jack Plugs & Sockets 2617746
Amphenol Industrial ACJS-MV-3

Amphenol Industrial ACJS-MV-3

Supplier's Site
Singapore, Singapore
Electronic Connector
377-ACJS-MV-3
Electronic Connector 377-ACJS-MV-3
Jack socket panel-mount, 6.35 mm black 3P, ACJS-MV-3, Amphenol Product overview: ACJS-MV-3 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV-3 can be used for catalog matching and distributor lookup.

Jack socket panel-mount, 6.35 mm black 3P, ACJS-MV-3, Amphenol Product overview: ACJS-MV-3 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - 889-1820-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1820-ND
Audio Connectors 889-1820-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Conn, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol - 23AC1111 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
23AC1111
Conn, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol 23AC1111
CONN, STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

CONN, STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617747 377-ACJS-MV-3 889-1820-ND 23AC1111
Product Name Jack Plugs & Sockets Electronic Connector Audio Connectors Conn, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
Gender Male / Plug Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details