Amphenol Corporation Jack Plugs & Sockets ACJS-MV35-3

Description
Amphenol Industrial ACJS-MV35-3
Request a Quote Datasheet
Description
Amphenol Industrial ACJS-MV35-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 2617749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617749
Jack Plugs & Sockets 2617749
Amphenol Industrial ACJS-MV35-3

Amphenol Industrial ACJS-MV35-3

Supplier's Site
Jack Plugs & Sockets - 2617748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617748
Jack Plugs & Sockets 2617748
Amphenol Industrial ACJS-MV35-3

Amphenol Industrial ACJS-MV35-3

Supplier's Site
Singapore, Singapore
Electronic Connector
377-ACJS-MV35-3
Electronic Connector 377-ACJS-MV35-3
Audio/RCA Connector, Product overview: ACJS-MV35-3 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV35-3 can be used for catalog matching and distributor lookup.

Audio/RCA Connector, Product overview: ACJS-MV35-3 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV35-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - 889-1821-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1821-ND
Audio Connectors 889-1821-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
 - Amphenol Tuchel ACJS-MV35-3 - PEI-Genesis
Philadelphia, PA, United States
AUD 3.5m STEREO VERT METL NT

AUD 3.5m STEREO VERT METL NT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol - 23AC1112 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol
23AC1112
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol 23AC1112
CONN, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

CONN, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site
Audio Connectors - ACJS-MV35-3 - ODG (Origin Data Global)
Shenzhen, China
Audio Connectors
ACJS-MV35-3
Audio Connectors ACJS-MV35-3
CONN JACK STEREO 3.5MM

CONN JACK STEREO 3.5MM

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617749 377-ACJS-MV35-3 889-1821-ND Amphenol Tuchel ACJS-MV35-3 ACJS-MV35-3 23AC1112 ACJS-MV35-3
Product Name Jack Plugs & Sockets Electronic Connector Audio Connectors Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol Audio Connectors
Gender Male / Plug Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Socket, PCB terminals, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.2230 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details