Amphenol Sine Systems Audio Connectors ACJS-MHOM

Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Press-Fit, Solder"
Request a Quote Datasheet
Description
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Press-Fit, Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1818-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1818-ND
Audio Connectors 889-1818-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Press-Fit, Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Press-Fit, Solder"

Buy Now Datasheet
Jack Plugs & Sockets - 2617722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617722
Jack Plugs & Sockets 2617722
Amphenol Industrial ACJS-MHOM

Amphenol Industrial ACJS-MHOM

Supplier's Site
Jack Plugs & Sockets - 2617723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617723
Jack Plugs & Sockets 2617723
Amphenol Industrial ACJS-MHOM

Amphenol Industrial ACJS-MHOM

Supplier's Site
Connectors, Interconnects Barrel Connectors Audio Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Barrel Connectors Audio Connectors
Connectors, Interconnects Barrel Connectors Audio Connectors
Manufacturer: Amphenol Audio Category: Connectors, Interconnects Barrel Connectors Audio Connectors Series: M Package: Bulk Product Status: Active Connector Type: Phone Jack Gender: Female Features: Mounting Hardware Contact Material: Copper Alloy Base Product Number: ACJS

Manufacturer: Amphenol Audio
Category: Connectors, Interconnects Barrel Connectors Audio Connectors
Series: M
Package: Bulk
Product Status: Active
Connector Type: Phone Jack
Gender: Female
Features: Mounting Hardware
Contact Material: Copper Alloy
Base Product Number: ACJS

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
434-ACJS-MHOM
Electronic Connector 434-ACJS-MHOM
CONN JACK STEREO 1/4" R/A Product overview: ACJS-MHOM from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-ACJS-MHOM can be used for catalog matching and distributor lookup.

CONN JACK STEREO 1/4" R/A Product overview: ACJS-MHOM from Amphenol Audio is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-ACJS-MHOM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Connectors - ACJS-MHOM - ODG (Origin Data Global)
Shenzhen, China
Audio Connectors
ACJS-MHOM
Audio Connectors ACJS-MHOM
CONN JACK STEREO 1/4" R/A

CONN JACK STEREO 1/4" R/A

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1818-ND 2617722 434-ACJS-MHOM ACJS-MHOM
Product Name Audio Connectors Jack Plugs & Sockets Connectors, Interconnects Barrel Connectors Audio Connectors Electronic Connector Audio Connectors
Category Audio / Video
Unlock Full Specs
to access all available technical data