Amphenol Industrial ACJM-NV35-2
Amphenol Industrial ACJM-NV35-2
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Press-Fit, Solder"
3.5mm MONO NO THREAD VERT PCB SCHEM 2 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2617667 | 889-ACJM-NV35-2-ND | 02AH0647 |
| Product Name | Jack Plugs & Sockets | Audio Connectors | 3.5Mm Mono No Thread Vert Pcb Schem 2 Rohs Compliant Amphenol Sine/tuchel |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder | ||
| Category | Audio / Video |