Sullins Connector Solutions, Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors ACM36DRKH-S13

Description
Win Source Part Number: 1349478-ACM36DRKH-S1 3 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 72 Pitch: 0.156" (3.96mm) Color: Green Features: Card Extender Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 36 Card Thickness: 0.062" (1.57mm) Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACM36
Request a Quote Datasheet
Description
Win Source Part Number: 1349478-ACM36DRKH-S1 3 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 72 Pitch: 0.156" (3.96mm) Color: Green Features: Card Extender Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 36 Card Thickness: 0.062" (1.57mm) Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACM36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1349478-ACM36DRKH-S13 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1349478-ACM36DRKH-S13
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1349478-ACM36DRKH-S13
Win Source Part Number: 1349478-ACM36DRKH-S1 3 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Number of Positions: 72 Pitch: 0.156" (3.96mm) Color: Green Features: Card Extender Contact Type: Full Bellows Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Beryllium Copper Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Standard Package: 1 Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 36 Card Thickness: 0.062" (1.57mm) Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia Read Out: Dual Mounting Type: Board Edge, Straddle Mount Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Sullins Connector Solutions Base Product Number: ACM36

Win Source Part Number: 1349478-ACM36DRKH-S13
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Number of Positions: 72
Pitch: 0.156" (3.96mm)
Color: Green
Features: Card Extender
Contact Type: Full Bellows
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Beryllium Copper
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Standard Package: 1
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 36
Card Thickness: 0.062" (1.57mm)
Flange Feature: Top Mount Opening, Unthreaded, 0.125" (3.18mm) Dia
Read Out: Dual
Mounting Type: Board Edge, Straddle Mount
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Sullins Connector Solutions
Base Product Number: ACM36

Buy Now Datasheet
Edgeboard Connectors - S7221-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
S7221-ND
Edgeboard Connectors S7221-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1349478-ACM36DRKH-S13 S7221-ND
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors
Connector Type Card Edge Connector
Termination Solder
Mounting Board Edge, Straddle Mount Board Edge, Straddle Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A50016-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details