Amphenol Corporation Audio Connectors ACJD-YEL

Description
Phone Jack Mono Connector Solder Cup, Solder
Request a Quote Datasheet
Description
Phone Jack Mono Connector Solder Cup, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - 889-1809-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1809-ND
Audio Connectors 889-1809-ND
Phone Jack Mono Connector Solder Cup, Solder

Phone Jack Mono Connector Solder Cup, Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-ACJD-YEL
Electronic Connector 377-ACJD-YEL
RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-YEL from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-YEL can be used for catalog matching and distributor lookup.

RCA Phono Connectors RCA/D-SHELL CONN Product overview: ACJD-YEL from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-YEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rca Connector, Jack, 2Pos, Yellow; No. Of Contacts Amphenol - 23AC1100 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 2Pos, Yellow; No. Of Contacts Amphenol
23AC1100
Rca Connector, Jack, 2Pos, Yellow; No. Of Contacts Amphenol 23AC1100
RCA CONNECTOR, JACK, 2POS, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

RCA CONNECTOR, JACK, 2POS, YELLOW; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Yellow; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1809-ND 377-ACJD-YEL 23AC1100
Product Name Audio Connectors Electronic Connector Rca Connector, Jack, 2Pos, Yellow; No. Of Contacts Amphenol
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details