Amphenol Sine Systems Jack Plugs & Sockets ACJS-MHDC

Description
Amphenol Industrial ACJS-MHDC
Request a Quote Datasheet
Description
Amphenol Industrial ACJS-MHDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 2617711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617711
Jack Plugs & Sockets 2617711
Amphenol Industrial ACJS-MHDC

Amphenol Industrial ACJS-MHDC

Supplier's Site
Jack Plugs & Sockets - 2617712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617712
Jack Plugs & Sockets 2617712
Amphenol Industrial ACJS-MHDC

Amphenol Industrial ACJS-MHDC

Supplier's Site
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - ACJS-MHDC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
ACJS-MHDC
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks ACJS-MHDC
1/4 PHONE TRS DUAL COMP P

1/4 PHONE TRS DUAL COMP P

Buy Now
Audio Connectors - 889-1816-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1816-ND
Audio Connectors 889-1816-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack, Dual Stereo (3 Conductor, TRS) Connector Solder"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack, Dual Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Conn, Dual Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol - 23AC1107 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dual Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
23AC1107
Conn, Dual Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol 23AC1107
CONN, DUAL STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

CONN, DUAL STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2617711 ACJS-MHDC 889-1816-ND 23AC1107
Product Name Jack Plugs & Sockets Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors Conn, Dual Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data