The Phone Connector, Mono, Jack, 2Pos, Panel, part number 65AH3637, is designed for use in various applications requiring a reliable audio connection. It features a 3.5mm jack with a horizontal PCB mount and a plastic housing, ensuring durability and ease of installation. The connector is RoHS compliant, adhering to environmental regulations. It supports a maximum wire gauge of AWG 16 for stranded wire and has a current carrying capacity of up to 10A, depending on the mating connector and cable used. The operating temperature range is from -25°C to +75°C (-13°F to +167°F), making it suitable for a variety of environments. The connector also offers a dielectric withstand voltage of 1.5 kV dc, ensuring safety and reliability in electrical performance.
1/4 PHONE MONO VERTICAL METAL NUT 2 Product overview: ACJM-MN-2 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJM-MN-2 can be used for catalog matching and distributor lookup.
Amphenol Industrial ACJM-MN-2
Amphenol Industrial ACJM-MN-2
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Kinked Pin, Solder"
PHONE CONNECTOR, MONO, JACK, 2POS, PANEL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 377-ACJM-MN-2 | 2617651 | 889-ACJM-MN-2-ND | 65AH3637 |
| Product Name | Electronic Connector | Jack Plugs & Sockets | Audio Connectors | Phone Connector, Mono, Jack, 2Pos, Panel Rohs Compliant Amphenol Sine/tuchel |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Solder | Solder | ||
| Voltage Rating | 34 volts | 34 volts |