Connector
RCA Phono Connector Jack Nickel Gold Con
RCA Phono Connector Jack Nickel Gold Con
Phone Jack Mono Connector Solder Cup, Solder
Audio/RCA Connector, 1 Pole(s), Female, Solder Terminal, Locking, Jack, ROHS COMPLIANT Product overview: ACJD-WHT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-WHT can be used for catalog matching and distributor lookup.
AUD RCA FEMALE PANEL WHITE
AUDIO RCA SERIES; FEMALE PANEL WHITE
RCA CONNECTOR, JACK, 2POS, WHITE; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:White; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ACJD-WHT | 2617608 | 889-1808-ND | 377-ACJD-WHT | Amphenol Tuchel ACJD-WHT | ACJD-WHT | 23AC1099 |
| Product Name | RCA Connectors | Audio Connectors | Electronic Connector | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Rca Connector, Jack, 2Pos, White; No. Of Contacts Amphenol | ||
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video |