Amphenol Corporation Jack Plugs & Sockets ACJS-MV35-3S

Description
Amphenol Industrial ACJS-MV35-3S
Request a Quote Datasheet
Description
Amphenol Industrial ACJS-MV35-3S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 2617750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617750
Jack Plugs & Sockets 2617750
Amphenol Industrial ACJS-MV35-3S

Amphenol Industrial ACJS-MV35-3S

Supplier's Site
Jack Plugs & Sockets - 2617752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
2617752
Jack Plugs & Sockets 2617752
Amphenol Industrial ACJS-MV35-3S

Amphenol Industrial ACJS-MV35-3S

Supplier's Site
Audio Connectors - 889-1822-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1822-ND
Audio Connectors 889-1822-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
377-ACJS-MV35-3S
Electronic Connector 377-ACJS-MV35-3S
Audio/RCA Connector, Product overview: ACJS-MV35-3S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV35-3S can be used for catalog matching and distributor lookup.

Audio/RCA Connector, Product overview: ACJS-MV35-3S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MV35-3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol - 23AC1113 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol
23AC1113
Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol 23AC1113
CONN, STEREO JACK, 3.5MM, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

CONN, STEREO JACK, 3.5MM, PANEL; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide), Glass Filled Body; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2617750 889-1822-ND 377-ACJS-MV35-3S 23AC1113
Product Name Jack Plugs & Sockets Audio Connectors Electronic Connector Conn, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Amphenol
Gender Male / Plug Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 207332-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details