Amphenol Sine Systems Electronic Connector ACJD-BLK

Description
Audio/RCA Connector, 1 Pole(s), Female, Solder Terminal, Locking, Jack, ROHS COMPLIANT Product overview: ACJD-BLK from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio/RCA Connector, 1 Pole(s), Female, Solder Terminal, Locking, Jack, ROHS COMPLIANT Product overview: ACJD-BLK from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
377-ACJD-BLK
Electronic Connector 377-ACJD-BLK
Audio/RCA Connector, 1 Pole(s), Female, Solder Terminal, Locking, Jack, ROHS COMPLIANT Product overview: ACJD-BLK from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-BLK can be used for catalog matching and distributor lookup.

Audio/RCA Connector, 1 Pole(s), Female, Solder Terminal, Locking, Jack, ROHS COMPLIANT Product overview: ACJD-BLK from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJD-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol Tuchel ACJD-BLK - PEI-Genesis
Philadelphia, PA, United States
AUD RCA FEMALE PANEL BLACK

AUD RCA FEMALE PANEL BLACK

Buy Now
RCA Connectors - 2617605 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
2617605
RCA Connectors 2617605
RCA Phono Conn D Type Shell Female Black

RCA Phono Conn D Type Shell Female Black

Supplier's Site
RCA Connectors - 2617604 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCA Connectors
2617604
RCA Connectors 2617604
RCA Phono Conn D Type Shell Female Black

RCA Phono Conn D Type Shell Female Black

Supplier's Site
Audio Connectors - 889-1804-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1804-ND
Audio Connectors 889-1804-ND
Phone Jack Mono Connector Solder Cup, Solder

Phone Jack Mono Connector Solder Cup, Solder

Buy Now Datasheet
Rca Connector, Jack, 2Pos, Black; No. Of Contacts Amphenol - 23AC1095 - Newark, An Avnet Company
Chicago, IL, United States
Rca Connector, Jack, 2Pos, Black; No. Of Contacts Amphenol
23AC1095
Rca Connector, Jack, 2Pos, Black; No. Of Contacts Amphenol 23AC1095
RCA CONNECTOR, JACK, 2POS, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

RCA CONNECTOR, JACK, 2POS, BLACK; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 377-ACJD-BLK Amphenol Tuchel ACJD-BLK 2617605 889-1804-ND 23AC1095
Product Name Electronic Connector RCA Connectors Audio Connectors Rca Connector, Jack, 2Pos, Black; No. Of Contacts Amphenol
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details