Amphenol Corporation Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks ACJS-MHDR

Description
1/4PHONE STEREO METAL NUT
Request a Quote Datasheet
Description
1/4PHONE STEREO METAL NUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - ACJS-MHDR - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
ACJS-MHDR
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks ACJS-MHDR
1/4PHONE STEREO METAL NUT

1/4PHONE STEREO METAL NUT

Buy Now
Audio Connectors - 889-1817-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
889-1817-ND
Audio Connectors 889-1817-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"

Buy Now Datasheet
Singapore, Singapore
10A 1kV Electronic Connector
377-ACJS-MHDR
10A 1kV Electronic Connector 377-ACJS-MHDR
6.35mm Mono Power Connector, 10A, 1kV, Right Angle, PCB Mount Product overview: ACJS-MHDR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MHDR can be used for catalog matching and distributor lookup.

6.35mm Mono Power Connector, 10A, 1kV, Right Angle, PCB Mount Product overview: ACJS-MHDR from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 1kV, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-ACJS-MHDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol - 23AC1108 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
23AC1108
Connector, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol 23AC1108
CONNECTOR, STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

CONNECTOR, STEREO JACK, 6.35MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ACJS-MHDR 889-1817-ND 377-ACJS-MHDR 23AC1108
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio Connectors 10A 1kV Electronic Connector Connector, Stereo Jack, 6.35Mm, Panel; No. Of Contacts Amphenol
Category Audio / Video
Connector Type Phone Jack Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Mounting Through Hole, Right Angle Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

METRAL ® - 10101826-201LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
2 suppliers
Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details