Polymeric PTC Resettable Fuse 60V 1.1A Ih Through Hole Radial, Disc
POLYFUSE, PTC, RADIAL, 1.1A; Thermistor Mounting:Through Hole; Product Range:POLYFUSE 60R Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 60V 1.1A RADIAL
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | F2010-ND | 78R5626 | 461-60R110XU |
| Product Name | PTC Resettable Fuses | Polyfuse, Ptc, Radial, 1.1A; Thermistor Mounting Littelfuse | PTC RESET FUSE 60V 1.1A RADIAL |
| Mounting / Packaging | Through-Hole | Through-Hole; Radial Leads; Through Hole | |
| Package Size | Radial, Disc | ||
| Standards and Certifications | cURus, TUV | RoHS | RoHS; cURus, TUV |