Littelfuse, Inc. PTC RESET FUSE 30V 4A RADIAL RF2561-000

Description
PTC RESET FUSE 30V 4A RADIAL
Description
PTC RESET FUSE 30V 4A RADIAL

Suppliers

Company
Product
Description
Supplier Links
PTC RESET FUSE 30V 4A RADIAL - 461-RF2561-000 - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 30V 4A RADIAL
461-RF2561-000
PTC RESET FUSE 30V 4A RADIAL 461-RF2561-000
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site
Fuse, Resettable Ptc, 30V, 4A, Th; Thermistor Mounting Littelfuse - 17AC5532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 4A, Th; Thermistor Mounting Littelfuse
17AC5532
Fuse, Resettable Ptc, 30V, 4A, Th; Thermistor Mounting Littelfuse 17AC5532
FUSE, RESETTABLE PTC, 30V, 4A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 4A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:4A; Tripping Current:8A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 461-RF2561-000 17AC5532
Product Name PTC RESET FUSE 30V 4A RADIAL Fuse, Resettable Ptc, 30V, 4A, Th; Thermistor Mounting Littelfuse
Mounting / Packaging Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R135-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R250U-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details