Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 1206L010/60WR

Description
Win Source Part Number: 976840-1206L010/60WR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 1206L Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 250 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 10 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8130CT,F8130TR,F813 0DKR
Request a Quote Datasheet
Description
Win Source Part Number: 976840-1206L010/60WR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 1206L Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 250 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 10 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8130CT,F8130TR,F813 0DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 976840-1206L010/60WR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
976840-1206L010/60WR
Circuit Protection - PTC Resettable Fuses 976840-1206L010/60WR
Win Source Part Number: 976840-1206L010/60WR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 1206L Type: Polymeric Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Thickness (Max): 0.049" (1.25mm) Voltage - Max: 60V Current - Max: 10 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 250 mA Time to Trip: 1.5 s Package / Case: 1206 (3216 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 1.5 Ohms Resistance - Post Trip (R1) (Max): 10 Ohms ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: F8130CT,F8130TR,F813 0DKR

Win Source Part Number: 976840-1206L010/60WR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 1206L
Type: Polymeric
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Thickness (Max): 0.049" (1.25mm)
Voltage - Max: 60V
Current - Max: 10 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 250 mA
Time to Trip: 1.5 s
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
Resistance - Initial (Ri) (Min): 1.5 Ohms
Resistance - Post Trip (R1) (Max): 10 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: F8130CT,F8130TR,F8130DKR

Buy Now Datasheet
PTC Resettable Fuses - F8130CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8130CT-ND
PTC Resettable Fuses F8130CT-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F8130DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8130DKR-ND
PTC Resettable Fuses F8130DKR-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
PTC Resettable Fuses - F8130TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F8130TR-ND
PTC Resettable Fuses F8130TR-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 60V 100mA Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
PTC RESET FUSE 60V 100MA 1206 - 461-1206L010/60WR - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 100MA 1206
461-1206L010/60WR
PTC RESET FUSE 60V 100MA 1206 461-1206L010/60WR
PTC RESET FUSE 60V 100MA 1206

PTC RESET FUSE 60V 100MA 1206

Supplier's Site
Ptc 60V Polyfuse Surf Mount 1206 0.1A / Tr Littelfuse - 34AC8594 - Newark, An Avnet Company
Chicago, IL, United States
Ptc 60V Polyfuse Surf Mount 1206 0.1A / Tr Littelfuse
34AC8594
Ptc 60V Polyfuse Surf Mount 1206 0.1A / Tr Littelfuse 34AC8594
PTC 60V POLYFUSE SURF MOUNT 1206 0.1A / TR

PTC 60V POLYFUSE SURF MOUNT 1206 0.1A / TR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 976840-1206L010/60WR F8130CT-ND 461-1206L010/60WR 34AC8594
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses PTC RESET FUSE 60V 100MA 1206 Ptc 60V Polyfuse Surf Mount 1206 0.1A / Tr Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Package Size 1206; Tape & Reel 1206; 1206 (3216 Metric), Concave
Supply Voltage (VS) 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-LSMF550/16X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R185-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details