Littelfuse, Inc. PTC Resettable Fuses 60R017XU

Description
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F2001-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F2001-ND
PTC Resettable Fuses F2001-ND
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC RESET FUSE 60V 170MA RADIAL - 461-60R017XU - Utmel Electronic Limited
Hong Kong, China
PTC RESET FUSE 60V 170MA RADIAL
461-60R017XU
PTC RESET FUSE 60V 170MA RADIAL 461-60R017XU
PTC RESET FUSE 60V 170MA RADIAL

PTC RESET FUSE 60V 170MA RADIAL

Supplier's Site
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Littelfuse - 85F254 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Littelfuse
85F254
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Littelfuse 85F254
FUSE, PTC RESET, 60V, 170mA, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:170mA; Tripping Current:340mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 170mA, RADIAL; Product Range:POLY-FUSE 60R Series; Voltage Rating:60VDC; Holding Current:170mA; Tripping Current:340mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F2001-ND 461-60R017XU 85F254
Product Name PTC Resettable Fuses PTC RESET FUSE 60V 170MA RADIAL Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole Through-Hole; Radial Leads; Through Hole
Package Size Radial, Disc
Standards and Certifications cURus RoHS; cURus RoHS
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-RL50A-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSMF150/6X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details